Lenovo logo

Lenovo ThinkPad T420s Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15547
Info modified on:
25 Jan 2025, 22:10:37
Short summary description Lenovo ThinkPad T420s Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T420s, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T420s Intel® Core™ i5 i5-2520M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T420s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.