Lenovo logo

Lenovo ThinkStation E32 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27863
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation E32 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

Lenovo ThinkStation E32, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation E32 Intel® Core™ i5 i5-4570 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

Lenovo ThinkStation E32. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.