Lenovo logo

Lenovo ThinkPad T430 Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20456
Info modified on:
23 Jan 2025, 18:22:13
Short summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad T430, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-3210M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 7 Professional Black:

Lenovo ThinkPad T430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.