Lenovo ThinkPad P17 Gen 2, Intel® Xeon®, 2,6 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB
Lenovo ThinkPad P17 Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11955M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black