Lenovo logo

Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22772
Info modified on:
28 Jan 2025, 10:24:43
Short summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black:

Lenovo ThinkPad T470s, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad T470s Intel® Core™ i7 i7-7600U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Black:

Lenovo ThinkPad T470s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,32 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.