Lenovo logo

Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27157
Info modified on:
22 Jan 2025, 04:50:00
Short summary description Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P50s, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad P50s Intel® Core™ i7 i7-6500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® Quadro® M500M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Lenovo ThinkPad P50s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.