Lenovo ThinkPad Yoga 260, Intel® Core™ i3, 2,3 GHz, 31,8 cm (12.5"), 4 GB, 128 GB, Windows 10
Lenovo ThinkPad Yoga 260. Product type: Ultrabook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 31,8 cm (12.5"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black. Weight: 1,32 kg