Lenovo logo

Lenovo ThinkPad E450 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32026
Info modified on:
23 Apr 2025, 14:44:10
Short summary description Lenovo ThinkPad E450 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E450, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E450 Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260 Windows 7 Professional Black, Graphite:

Lenovo ThinkPad E450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: AMD Radeon R7 M260. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.