Lenovo logo

Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28701
Info modified on:
22 Jan 2025, 06:02:07
Short summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad X250, Intel® Core™ i5, 2,3 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 1,02 TB

Long summary description Lenovo ThinkPad X250 Intel® Core™ i5 i5-5300U Laptop 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD Windows 10 Pro Black:

Lenovo ThinkPad X250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.