Lenovo logo

Lenovo ThinkPad Helix Intel® Core™ M 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12318
Info modified on:
26 Jun 2024, 06:31:11
Short summary description Lenovo ThinkPad Helix Intel® Core™ M 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad Helix, 29,5 cm (11.6"), 1920 x 1080 pixels, 256 GB, 4 GB, Windows 8.1 Pro, Black

Long summary description Lenovo ThinkPad Helix Intel® Core™ M 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:

Lenovo ThinkPad Helix. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1,2 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y71. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 794 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.