Lenovo logo

Lenovo ThinkCentre M70s Intel® Core™ i3 i3-10100 16 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8665
Info modified on:
26 Jun 2024, 04:50:43
Short summary description Lenovo ThinkCentre M70s Intel® Core™ i3 i3-10100 16 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Black:

Lenovo ThinkCentre M70s, 3,6 GHz, Intel® Core™ i3, i3-10100, 16 GB, 256 GB, FreeDOS

Long summary description Lenovo ThinkCentre M70s Intel® Core™ i3 i3-10100 16 GB DDR4-SDRAM 256 GB SSD FreeDOS SFF PC Black:

Lenovo ThinkCentre M70s. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Chassis type: SFF. Product type: PC. Weight: 5,3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.