Lenovo logo

Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80040
Info modified on:
14 Mar 2024, 17:28:46
Short summary description Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M710, 2,7 GHz, Intel® Core™ i5, i5-7500T, 8 GB, Windows 10 Pro, 64-bit

Long summary description Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7500T 8 GB DDR4-SDRAM Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M710. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.