Lenovo logo

Lenovo ThinkVision Tiny-in-One 23 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103787
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Lenovo ThinkVision Tiny-in-One 23 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision Tiny-in-One 23, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision Tiny-in-One 23 computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision Tiny-in-One 23. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.