Lenovo logo

Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 320 GB HDD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12988
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 320 GB HDD Mini PC Black:

Lenovo ThinkCentre M73, 2,2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, DDR3-SDRAM, 320 GB

Long summary description Lenovo ThinkCentre M73 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 320 GB HDD Mini PC Black:

Lenovo ThinkCentre M73. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.