Lenovo logo

Lenovo ThinkCentre E73 Intel® Core™ i3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72420
Info modified on:
17 Jun 2024, 19:47:21
Short summary description Lenovo ThinkCentre E73 Intel® Core™ i3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre E73, Intel® Core™ i3, 4 GB, DDR3-SDRAM, 1 TB, Windows 7 Professional, 64-bit

Long summary description Lenovo ThinkCentre E73 Intel® Core™ i3 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre E73. Processor family: Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.