Lenovo ThinkPad X130e, AMD E, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium
Lenovo ThinkPad X130e. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,78 kg