Leitz logo

Leitz Soft Cover 3.5 mm report cover Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25065
Info modified on:
22 Apr 2024, 13:25:06
Short summary description Leitz Soft Cover 3.5 mm report cover Blue:

Leitz Soft Cover 3.5 mm, Blue, 35 sheets, A4, 214 mm, 302 mm

Long summary description Leitz Soft Cover 3.5 mm report cover Blue:

Leitz Soft Cover 3.5 mm. Product colour: Blue, Maximum capacity: 35 sheets, Format: A4. Width: 214 mm, Height: 302 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.