Legrand MC5E30-03, 9,1 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Orange
Legrand MC5E30-03. Cable length: 9,1 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Orange