KitchenAid logo

KitchenAid 5KHBV83EOB Immersion blender 180 W Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21493
Info modified on:
07 May 2025, 20:42:37
Short summary description KitchenAid 5KHBV83EOB Immersion blender 180 W Black:

KitchenAid 5KHBV83EOB, Immersion blender, 1,53 m, 180 W, Black

Long summary description KitchenAid 5KHBV83EOB Immersion blender 180 W Black:

KitchenAid 5KHBV83EOB. Type: Immersion blender, Product colour: Black, Cord length: 1,53 m. Rotational speed (min): 825 RPM, Rotational speed (max): 11600 RPM, Control type: Buttons. Housing material: Plastic, Blade material: Stainless steel. Power: 180 W, Power source: AC, AC input voltage: 220-240 V. Width: 90 mm, Depth: 63 mm, Height: 414 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.