Iomega logo

Iomega Zip Disk 100MB 3.5" PC 10pk 0,1 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120913
Info modified on:
04 Jul 2024, 09:35:47
Short summary description Iomega Zip Disk 100MB 3.5" PC 10pk 0,1 GB:

Iomega Zip Disk 100MB 3.5" PC 10pk, Zip disk, 0,1 GB, 115 mm, 375 mm, 225 mm, 833 g

Long summary description Iomega Zip Disk 100MB 3.5" PC 10pk 0,1 GB:

Iomega Zip Disk 100MB 3.5" PC 10pk. Product type: Zip disk, Native capacity: 0,1 GB. Width: 115 mm, Depth: 375 mm, Height: 225 mm. Quantity per pack: 10 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.