Indesit logo

Indesit Maxi WIXL 85 (EX) washing machine Front-load 6 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77105
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit Maxi WIXL 85 (EX) washing machine Front-load 6 kg 800 RPM White:

Indesit Maxi WIXL 85 (EX), Front-load, 6 kg, 800 RPM, White

Long summary description Indesit Maxi WIXL 85 (EX) washing machine Front-load 6 kg 800 RPM White:

Indesit Maxi WIXL 85 (EX). Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.