Indesit logo

Indesit IWSC 4105 washing machine Front-load 4,5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57134
Info modified on:
06 Dec 2021, 16:40:50
Short summary description Indesit IWSC 4105 washing machine Front-load 4,5 kg 1000 RPM White:

Indesit IWSC 4105, Front-load, 4,5 kg, C, 1000 RPM, White

Long summary description Indesit IWSC 4105 washing machine Front-load 4,5 kg 1000 RPM White:

Indesit IWSC 4105. Loading type: Front-load. Drum capacity: 4,5 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 73 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.