Indesit logo

Indesit IWDC 6145 DE washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91711
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWDC 6145 DE washer dryer Freestanding Front-load White:

Indesit IWDC 6145 DE, Front-load, Freestanding, White, Right, Buttons, Rotary, LED

Long summary description Indesit IWDC 6145 DE washer dryer Freestanding Front-load White:

Indesit IWDC 6145 DE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing per cycle: 44 L, Water consumption washing & drying per cycle: 76 L, Energy consumption washing per cycle: 1,12 kWh. Depth: 535 mm, Width: 595 mm, Height: 855 mm. Washing class: A, Annual water consumption washing: 15200 L, Annual energy consumption washing & drying: 944 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.