Indesit logo

Indesit IWC 71451 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67170
Info modified on:
08 May 2025, 13:38:52
Short summary description Indesit IWC 71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWC 71451, Front-load, 7 kg, B, 79 dB, 1400 RPM, 212 kWh

Long summary description Indesit IWC 71451 washing machine Front-load 7 kg 1400 RPM White:

Indesit IWC 71451. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 9039 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.