Indesit logo

Indesit IWC 71252 W UK N washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Indesit
Product views:
38069
Info modified on:
25 Feb 2025, 13:44:32
Short summary description Indesit IWC 71252 W UK N washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 71252 W UK N, Front-load, 7 kg, B, 80 dB, 1200 RPM, E

Long summary description Indesit IWC 71252 W UK N washing machine Front-load 7 kg 1200 RPM White:

Indesit IWC 71252 W UK N. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 73 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm. Energy efficiency class: E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.