Indesit logo

Indesit IWC 61061 ECO (IT) washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97258
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 61061 ECO (IT) washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61061 ECO (IT), Front-load, 6 kg, C, 77 dB, 1000 RPM, 168 kWh

Long summary description Indesit IWC 61061 ECO (IT) washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61061 ECO (IT). Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 8385 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.