Indesit logo

Indesit IWB6123 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWB6123 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWB6123, Front-load, 6 kg, B, 1200 RPM, 8385 L, White

Long summary description Indesit IWB6123 washing machine Front-load 6 kg 1200 RPM White:

Indesit IWB6123. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual water consumption washing: 8385 L. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.