Indesit logo

Indesit LR6 S1 S Freestanding 271 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71846
Info modified on:
27 May 2024, 12:55:01
Short summary description Indesit LR6 S1 S Freestanding 271 L Silver:

Indesit LR6 S1 S, 271 L, SN-T, 38 dB, 4 kg/24h, Silver

Long summary description Indesit LR6 S1 S Freestanding 271 L Silver:

Indesit LR6 S1 S. Total net capacity: 271 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 196 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 75 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 266 kWh. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.