Indesit logo

Indesit EDPE G45 A1 ECO (FR) tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105016
Info modified on:
27 May 2024, 12:25:37
Short summary description Indesit EDPE G45 A1 ECO (FR) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit EDPE G45 A1 ECO (FR), Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 112 L

Long summary description Indesit EDPE G45 A1 ECO (FR) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit EDPE G45 A1 ECO (FR). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Drying programs: Wool, Mix, Sport, Delicate/silk, Jeans/denim, Cotton, Synthetics, Cycle time: 235 min. Energy efficiency class: A+, Annual energy consumption: 306 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.