Indesit logo

Indesit BIAA 12P F Freestanding 255 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68626
Info modified on:
27 May 2024, 11:56:23
Short summary description Indesit BIAA 12P F Freestanding 255 L White:

Indesit BIAA 12P F, 255 L, SN-T, 44 dB, 2 kg/24h, White

Long summary description Indesit BIAA 12P F Freestanding 255 L White:

Indesit BIAA 12P F. Total net capacity: 255 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 182 L, Fridge interior light. Freezer net capacity: 73 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 271 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.