Indesit logo

Indesit ITW D 61052 W (IT) washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86843
Info modified on:
10 Mar 2025, 07:46:14
Short summary description Indesit ITW D 61052 W (IT) washing machine Top-load 6 kg 1000 RPM White:

Indesit ITW D 61052 W (IT), Top-load, 6 kg, C, 76 dB, 1000 RPM, 173 kWh

Long summary description Indesit ITW D 61052 W (IT) washing machine Top-load 6 kg 1000 RPM White:

Indesit ITW D 61052 W (IT). Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.