Indesit logo

Indesit DFG 151 S IT Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43678
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit DFG 151 S IT Freestanding 12 place settings:

Indesit DFG 151 S IT, Freestanding, Silver, 12 place settings, 53 dB, Natural, 9 h

Long summary description Indesit DFG 151 S IT Freestanding 12 place settings:

Indesit DFG 151 S IT. Appliance placement: Freestanding, Door colour: Silver. Number of place settings: 12 place settings, Noise level: 53 dB, Drying system: Natural. Water consumption per cycle: 16 L, Energy consumption per cycle: 1,05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.