Ignis GBE 1B19 X, Semi built-in, Full size (60 cm), Grey, Buttons, Rotary, 1,3 m, 1,55 m
Ignis GBE 1B19 X. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Grey. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco 50°C, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1,04 kWh, Connected load: 1900 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm