Ignis CV S65/1 AP freezer Upright freezer Freestanding 170 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62133
Info modified on:
22 Feb 2023, 14:59:45
Short summary description Ignis CV S65/1 AP freezer Upright freezer Freestanding 170 L White:

Ignis CV S65/1 AP, 170 L, 20 kg/24h, SN-ST, 40 dB, White

Long summary description Ignis CV S65/1 AP freezer Upright freezer Freestanding 170 L White:

Ignis CV S65/1 AP. Freezer net capacity: 170 L, Climate class: SN-ST, Freezing capacity: 20 kg/24h, Storage time during power failure: 23 h, Noise level: 40 dB. Door hinge: Left. Annual energy consumption: 223 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.