Ignis ARL 6501/A+/LH fridge-freezer Built-in 275 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82376
Info modified on:
27 May 2024, 13:55:30
Short summary description Ignis ARL 6501/A+/LH fridge-freezer Built-in 275 L Stainless steel:

Ignis ARL 6501/A+/LH, 275 L, SN-T, 35 dB, 3,5 kg/24h, Stainless steel

Long summary description Ignis ARL 6501/A+/LH fridge-freezer Built-in 275 L Stainless steel:

Ignis ARL 6501/A+/LH. Total net capacity: 275 L. Door hinge: Left. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 299 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.