Ignis AKS 293/WT, Medium, Electric, Built-in, White, Buttons, Rotary, Top front
Ignis AKS 293/WT. Oven size: Medium, Oven type: Electric. Appliance placement: Built-in, Product colour: White, Control type: Buttons, Rotary. Timer type: Digital. Width: 595 mm, Depth: 564 mm, Height: 595 mm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm