Ignis AKS 135/IX oven 60 L 2500 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31113
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Ignis AKS 135/IX oven 60 L 2500 W Stainless steel:

Ignis AKS 135/IX, Medium, Electric, 60 L, 2500 W, 60 L, 1400 W

Long summary description Ignis AKS 135/IX oven 60 L 2500 W Stainless steel:

Ignis AKS 135/IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 60 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0,79 kWh, Connected load: 2500 W, AC input voltage: 230 V. Lamps quantity: 1 lamp(s). Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.