IFROGZ logo

IFROGZ iPod Touch 2G & 3G Luxe Lean Red Polycarbonate

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28049
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
10 Mar 2021
Short summary description IFROGZ iPod Touch 2G & 3G Luxe Lean Red Polycarbonate:

IFROGZ iPod Touch 2G & 3G Luxe Lean, Red, iPod Touch 2G & 3G, Polycarbonate, 54 g, 99,06 x 19,05 x 175,26 mm, 0,0540 kg (0.119 lbs)

Long summary description IFROGZ iPod Touch 2G & 3G Luxe Lean Red Polycarbonate:

IFROGZ iPod Touch 2G & 3G Luxe Lean. Product colour: Red, Compatibility: iPod Touch 2G & 3G, Material: Polycarbonate. Weight: 54 g. Dimensions (WxDxH): 99,06 x 19,05 x 175,26 mm, Weight (imperial): 0,0540 kg (0.119 lbs)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.