Huawei logo

Huawei Y9 2019 16,5 cm (6.5") Android 8.1 4G Micro-USB 4000 mAh Purple

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3255
Info modified on:
14 Mar 2024, 17:37:40
Short summary description Huawei Y9 2019 16,5 cm (6.5") Android 8.1 4G Micro-USB 4000 mAh Purple:

Huawei Y9 2019, 16,5 cm (6.5"), 2340 x 1080 pixels, Hi-Silicon, 16 MP, Android 8.1, Purple

Long summary description Huawei Y9 2019 16,5 cm (6.5") Android 8.1 4G Micro-USB 4000 mAh Purple:

Huawei Y9 2019. Display diagonal: 16,5 cm (6.5"), Display resolution: 2340 x 1080 pixels. Processor family: Hi-Silicon, Processor model: Kirin 710. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product colour: Purple. Weight: 173 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.