HP logo

HP OMEN 880-040 AMD Ryzen™ 7 1800x 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13480
Info modified on:
11 Nov 2024, 16:53:50
Short summary description HP OMEN 880-040 AMD Ryzen™ 7 1800x 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black:

HP OMEN 880-040, 3,6 GHz, AMD Ryzen™ 7, 16 GB, 2,51 TB, DVD±RW, Windows 10 Home

Long summary description HP OMEN 880-040 AMD Ryzen™ 7 1800x 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower PC Black:

HP OMEN 880-040. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1800x. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.