HP logo

HP Pro 3120 SFF + S2031a Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40844
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3120 SFF + S2031a Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black:

HP Pro 3120 SFF + S2031a, 3,06 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3120 SFF + S2031a Intel® Core™2 Duo E7600 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional PC Black:

HP Pro 3120 SFF + S2031a. Processor frequency: 3,06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: SFF. Product type: PC. Weight: 6,7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.