HP logo

HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20288
Info modified on:
27 Jan 2025, 08:34:30
End of life date:
31 Jul 2010
Short summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional:

HP Compaq 615 Notebook PC, AMD Athlon, 2,2 GHz, 39,6 cm (15.6"), 2 GB, 160 GB, Windows 7 Professional

Long summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional:

HP Compaq 615 Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 2,49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.