HP logo

HP ZBook Studio G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19238
Info modified on:
02 Feb 2025, 23:08:03
Short summary description HP ZBook Studio G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

HP ZBook Studio G3, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 256 GB

Long summary description HP ZBook Studio G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M1000M Windows 10 Pro Black:

HP ZBook Studio G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.