HP logo

HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53483
Info modified on:
22 Jan 2025, 04:49:50
End of life date:
07 Feb 2017
Short summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:

HP EliteBook 840 G3, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Ultrabook 35,6 cm (14") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Silver:

HP EliteBook 840 G3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.