HP logo

HP Xeon E5-2699 v4 2.2 2400 22C 1st processor 2,2 GHz 55 MB Smart Cache

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68924
Info modified on:
30 Mar 2023, 17:57:25
Short summary description HP Xeon E5-2699 v4 2.2 2400 22C 1st processor 2,2 GHz 55 MB Smart Cache:

HP Xeon E5-2699 v4 2.2 2400 22C 1st, Intel® Xeon® E5 v4, LGA 2011 (Socket R), 14 nm, E5-2699V4, 2,2 GHz, 64-bit

Long summary description HP Xeon E5-2699 v4 2.2 2400 22C 1st processor 2,2 GHz 55 MB Smart Cache:

HP Xeon E5-2699 v4 2.2 2400 22C 1st. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011 (Socket R), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.