HP logo

HP NVIDIA Quadro M1000M 2GB Graphics Card GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197028
Info modified on:
02 Sept 2024, 20:23:00
Short summary description HP NVIDIA Quadro M1000M 2GB Graphics Card GDDR5:

HP NVIDIA Quadro M1000M 2GB Graphics Card, Quadro M1000M, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description HP NVIDIA Quadro M1000M 2GB Graphics Card GDDR5:

HP NVIDIA Quadro M1000M 2GB Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro M1000M. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.