HP logo

HP Photosmart A612 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69255
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
09 Apr 2008
Short summary description HP Photosmart A612 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm):

HP Photosmart A612, Inkjet, 4800 x 1200 DPI, 5" x 7" (13x18 cm), Borderless printing, Graphite, White

Long summary description HP Photosmart A612 photo printer Inkjet 4800 x 1200 DPI 5" x 7" (13x18 cm):

HP Photosmart A612. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 5" x 7" (13x18 cm). Borderless printing. Product colour: Graphite, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.