HP logo

HP Pavilion p6045es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88797
Info modified on:
07 Oct 2024, 16:44:38
Short summary description HP Pavilion p6045es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6045es, 2,33 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description HP Pavilion p6045es Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 500 GB HDD AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower PC Black:

HP Pavilion p6045es. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 3100, Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium, Operating system architecture: 32-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.