HP Pavilion dv7-1261wm, AMD Turion 64 X2 Mobile, 2,2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 500 GB
HP Pavilion dv7-1261wm. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: RM-74, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Product colour: Silver