HP logo

HP Intel Xeon W3503 processor 2,4 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77125
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon W3503 processor 2,4 GHz 4 MB L3:

HP Intel Xeon W3503, Intel® Xeon® 3000 Sequence, 45 nm, W3503, 2,4 GHz, 32-bit, 64-bit, Server/workstation

Long summary description HP Intel Xeon W3503 processor 2,4 GHz 4 MB L3:

HP Intel Xeon W3503. Processor family: Intel® Xeon® 3000 Sequence, Processor lithography: 45 nm, Processor model: W3503. Memory channels: Triple-channel, Maximum internal memory supported by processor: 24 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.